Manufacturer: Traco Power
Win Source Part Number: 1336360-TMR 6-7223WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 8-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2039
Base Product Number: TMR 6
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336360-TMR 6-7223WIR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 8-SIP Module |