TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 6-7213WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1336301-TMR 6-7213WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2034 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336301-TMR 6-7213WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2034 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336301-TMR 6-7213WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336301-TMR 6-7213WIR
Power Supplies - Board Mount - DC DC Converters 1336301-TMR 6-7213WIR
Manufacturer: Traco Power Win Source Part Number: 1336301-TMR 6-7213WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 15V Efficiency: 86% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2034 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336301-TMR 6-7213WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 15V
Efficiency: 86%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 8-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2034
Base Product Number: TMR 6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336301-TMR 6-7213WIR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 DC-DC Converter IC - 715-LTC1772IS6#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies Board Mount DCDC Converters - PT5042A - 930959-PT5042A - Win Source Electronics
Specs
Package Type Other; 3-SIP Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details