TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 6-7211WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1336302-TMR 6-7211WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 5V Efficiency: 83% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2032 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336302-TMR 6-7211WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 5V Efficiency: 83% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2032 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336302-TMR 6-7211WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336302-TMR 6-7211WIR
Power Supplies - Board Mount - DC DC Converters 1336302-TMR 6-7211WIR
Manufacturer: Traco Power Win Source Part Number: 1336302-TMR 6-7211WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Input (Min): 43V Voltage - Input (Max): 160V Voltage - Output 1: 5V Efficiency: 83% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2032 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336302-TMR 6-7211WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Input (Min): 43V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 8-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2032
Base Product Number: TMR 6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore
5V 6W DC-DC Converter IC
132-TMR 6-7211WIR
5V 6W DC-DC Converter IC 132-TMR 6-7211WIR
DC DC CONVERTER 5V 6W Product overview: TMR 6-7211WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 6-7211WIR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 6W Product overview: TMR 6-7211WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 6-7211WIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336302-TMR 6-7211WIR 132-TMR 6-7211WIR
Product Name Power Supplies - Board Mount - DC DC Converters 5V 6W DC-DC Converter IC
Package Type Other; 8-SIP Module Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1226873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details