TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 6-4822WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1336268-TMR 6-4822WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TMR 6-4822WIR,1951-2029 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336268-TMR 6-4822WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TMR 6-4822WIR,1951-2029 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336268-TMR 6-4822WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336268-TMR 6-4822WIR
Power Supplies - Board Mount - DC DC Converters 1336268-TMR 6-4822WIR
Manufacturer: Traco Power Win Source Part Number: 1336268-TMR 6-4822WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 250mA, 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 87% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TMR 6-4822WIR,1951-2029 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336268-TMR 6-4822WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 250mA, 250mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 8-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TMR 6-4822WIR,1951-2029
Base Product Number: TMR 6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336268-TMR 6-4822WIR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCP020509 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020509P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 8.55 to 9.45 volts
View Details
2 suppliers