Isolated Module DC DC Converter 1 Output 3.3V 1.5A 18V - 75V Input
DC-DC CONVERTER, 3.3V, 1.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TMR6-4810WI-ND | 45Y3042 |
| Product Name | DC DC Converters | Dc-Dc Converter, 3.3V, 1.5A, Sip; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 71 C (-40 to 160 F) | |
| DC Output Current | 1.5 amps | 1.5 amps |
| DC Input Voltage | 18.0 to 75.0 volts |