TRACO Power North America, Inc. DC DC Converters TMR 6-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR6-2413WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR6-2413WI-ND
DC DC Converters TMR6-2413WI-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Traco Power - 20X0447 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Traco Power
20X0447
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Traco Power 20X0447
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 6 W, 15 V, 400 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 6 W, 15 V, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Traco Power - 45Y3031 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Traco Power
45Y3031
Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Traco Power 45Y3031
DC-DC CONVERTER, 15V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TMR6-2413WI-ND 20X0447 45Y3031
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 6 W, 15 V, 400 Ma Rohs Compliant Traco Power Dc-Dc Converter, 15V, 0.4A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 71 C (-40 to 160 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details