TRACO Power North America, Inc. 9V 6W DC-DC Converter IC TMR 6-0519

Description
DC DC CONVERTER 9V 6W Product overview: TMR 6-0519 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 6-0519 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 9V 6W Product overview: TMR 6-0519 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 6-0519 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 6W DC-DC Converter IC - 132-TMR 6-0519 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 6W DC-DC Converter IC
132-TMR 6-0519
9V 6W DC-DC Converter IC 132-TMR 6-0519
DC DC CONVERTER 9V 6W Product overview: TMR 6-0519 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 6-0519 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 9V 6W Product overview: TMR 6-0519 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 6W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 6W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 6-0519 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336257-TMR 6-0519 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336257-TMR 6-0519
Power Supplies - Board Mount - DC DC Converters 1336257-TMR 6-0519
Manufacturer: Traco Power Win Source Part Number: 1336257-TMR 6-0519 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 666mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 9V Efficiency: 83% Temperature Range - Operating: -40°C ~ 65°C Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 6-0519-ND,TMR6-0519 Base Product Number: TMR 6 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336257-TMR 6-0519
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.1mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 6 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 666mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 9V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 65°C
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR 6-0519-ND,TMR6-0519
Base Product Number: TMR 6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TMR 6-0519 1336257-TMR 6-0519
Product Name 9V 6W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data