TRACO Power North America, Inc. DC DC Converters TMR 4-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 166mA, 166mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 166mA, 166mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-4822WI-ND
DC DC Converters 1951-TMR4-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 166mA, 166mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 166mA, 166mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power - 92AH0652 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power
92AH0652
Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power 92AH0652
DC-DC CONVERTER, 2 O/P, 4W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 4W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:166mA; Output Voltage - Output 2:-12V; Width:9.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power - 30AJ8831 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power
30AJ8831
Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power 30AJ8831
DC-DC CONVERTER, 2 O/P, 4W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 4W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-4822WI-ND 92AH0652 30AJ8831
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 4W; Power Supply Approvals Traco Power Dc-Dc Converter, 2 O/p, 4W Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details