TRACO Power North America, Inc. DC DC Converters TMR 4-2415WI

Description
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-2415WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-2415WI-ND
DC DC Converters 1951-TMR4-2415WI-ND
Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 166mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power - 92AH0638 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power
92AH0638
Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power 92AH0638
DC-DC CONVERTER, 24V, 0.166A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.166A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:166mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power - 30AJ8817 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power
30AJ8817
Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power 30AJ8817
DC-DC CONVERTER, 24V, 0.166A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.166A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMR4-2415WI-ND 92AH0638 30AJ8817
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.166A; Power Supply Approvals Traco Power Dc-Dc Converter, 24V, 0.166A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1660 amps 0.1660 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details