TRACO Power North America, Inc. DC DC Converters TMR 4-2413WI

Description
Isolated Module DC DC Converter 1 Output 15V 266mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 266mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TMR4-2413WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TMR4-2413WI-ND
DC DC Converters 1951-TMR4-2413WI-ND
Isolated Module DC DC Converter 1 Output 15V 266mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 266mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.266A; Power Supply Approvals Traco Power - 92AH0636 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.266A; Power Supply Approvals Traco Power
92AH0636
Dc-Dc Converter, 15V, 0.266A; Power Supply Approvals Traco Power 92AH0636
DC-DC CONVERTER, 15V, 0.266A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.266A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMR4-2413WI-ND 92AH0636
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.266A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2660 amps 0.2660 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C2W050A240V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 5.0 to 36.0 volts
DC Output Current 50 amps
View Details