TRACO Power North America, Inc. DC DC Converters TMR 3-7219WIR

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2009-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2009-ND
DC DC Converters 1951-2009-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 43V - 160V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power - 73AC5735 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
73AC5735
Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power 73AC5735
DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2009-ND 73AC5735
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply - 1033610 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
DC Output Voltage 24.0 volts
View Details