TRACO Power North America, Inc. -5V 3W DC-DC Converter IC TMR 3-4821WI

Description
DC DC CONVERTER +/-5V 3W Product overview: TMR 3-4821WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-4821WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 3W Product overview: TMR 3-4821WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-4821WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 3W DC-DC Converter IC - 132-TMR 3-4821WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 3W DC-DC Converter IC
132-TMR 3-4821WI
-5V 3W DC-DC Converter IC 132-TMR 3-4821WI
DC DC CONVERTER +/-5V 3W Product overview: TMR 3-4821WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-4821WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 3W Product overview: TMR 3-4821WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-4821WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1100435-TMR 3-4821WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1100435-TMR 3-4821WI
Power Supplies - Board Mount - DC DC Converters 1100435-TMR 3-4821WI
Win Source Part Number: 1100435-TMR 3-4821WI Category: Power Supplies - Board Mount>DC DC Converters Series: TMR 3WI (3W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 2 Current - Output (Max): 300mA, 300mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Alternative Parts (Cross-Reference): RAC10-15DA-E; TMR 2-4822WI; TMR 3-2421WI; RSO-4815DZ; TMR 6-2422; RS-2412D; RS-2415DTMR3-4821WI; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: TMR3-4821WI,TMR 3-4821WI-ND Base Product Number: TMR 3

Win Source Part Number: 1100435-TMR 3-4821WI
Category: Power Supplies - Board Mount>DC DC Converters
Series: TMR 3WI (3W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 2
Current - Output (Max): 300mA, 300mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 79%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Alternative Parts (Cross-Reference): RAC10-15DA-E; TMR 2-4822WI; TMR 3-2421WI; RSO-4815DZ; TMR 6-2422; RS-2412D; RS-2415DTMR3-4821WI;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TMR3-4821WI,TMR 3-4821WI-ND
Base Product Number: TMR 3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TMR 3-4821WI 1100435-TMR 3-4821WI
Product Name -5V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AAT2822 Series 5.5 V 1.3 MHz TFT-LCD DC-DC Converter SMT - TQFN44-24 - 726-AAT2822IBK-1-T1 - Utmel Electronic Limited
Specs
Package Type Other; 24-WFQFN Exposed Pad
IOUT 0.0500 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1226616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details