Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 75V Input
DC-DC CONVERTER, 9V, 0.333A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2000-ND | 73AC5724 |
| Product Name | DC DC Converters | Dc-Dc Converter, 9V, 0.333A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.3330 amps | 0.3330 amps |
| DC Input Voltage | 18.0 to 75.0 volts |