TRACO Power North America, Inc. DC DC Converters TMR 3-4813WIR

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1998-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1998-ND
DC DC Converters 1951-1998-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power - 73AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
73AC5720
Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power 73AC5720
DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; Power Supply Approvals:Railway; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.6mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power - 82AC3532 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power
82AC3532
Dc-Dc Converter, 15V, 0.2A; No. Of Outputs Traco Power 82AC3532
DC-DC CONVERTER, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.2A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1998-ND 73AC5720
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Kinetix 5700 440mm DC Bus Bar - 2198-BARCON-440DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details