TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 3-4811WIR

Description
Manufacturer: Traco Power Win Source Part Number: 1336208-TMR 3-4811WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1996 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336208-TMR 3-4811WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1996 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336208-TMR 3-4811WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336208-TMR 3-4811WIR
Power Supplies - Board Mount - DC DC Converters 1336208-TMR 3-4811WIR
Manufacturer: Traco Power Win Source Part Number: 1336208-TMR 3-4811WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 81% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1996 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336208-TMR 3-4811WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 81%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 8-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1996
Base Product Number: TMR 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336208-TMR 3-4811WIR
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details