TRACO Power North America, Inc. Power Supplies Board Mount DCDC Converters - TMR 3-4811WIE TMR 3-4811WIE

Description
Manufacturer: Traco Power Win Source Part Number: 847383-TMR 3-4811WIE Series: TMR 3WIE (3W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TMR 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 3-4811WIE-ND, TMR3-4811WIE
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 847383-TMR 3-4811WIE Series: TMR 3WIE (3W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TMR 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 3-4811WIE-ND, TMR3-4811WIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - TMR 3-4811WIE - 847383-TMR 3-4811WIE - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TMR 3-4811WIE
847383-TMR 3-4811WIE
Power Supplies Board Mount DCDC Converters - TMR 3-4811WIE 847383-TMR 3-4811WIE
Manufacturer: Traco Power Win Source Part Number: 847383-TMR 3-4811WIE Series: TMR 3WIE (3W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TMR 3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 3-4811WIE-ND, TMR3-4811WIE

Manufacturer: Traco Power
Win Source Part Number: 847383-TMR 3-4811WIE
Series: TMR 3WIE (3W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: TMR 3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR 3-4811WIE-ND, TMR3-4811WIE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 847383-TMR 3-4811WIE
Product Name Power Supplies Board Mount DCDC Converters - TMR 3-4811WIE
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details