TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 3-4810WI

Description
Manufacturer: Traco Power Win Source Part Number: 1336229-TMR 3-4810WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 74% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2605 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336229-TMR 3-4810WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 74% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2605 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336229-TMR 3-4810WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336229-TMR 3-4810WI
Power Supplies - Board Mount - DC DC Converters 1336229-TMR 3-4810WI
Manufacturer: Traco Power Win Source Part Number: 1336229-TMR 3-4810WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2.3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 700mA Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 74% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2605 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336229-TMR 3-4810WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2.3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 74%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2605
Base Product Number: TMR 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
3.3V 2.3W DC-DC Converter IC - 132-TMR 3-4810WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 2.3W DC-DC Converter IC
132-TMR 3-4810WI
3.3V 2.3W DC-DC Converter IC 132-TMR 3-4810WI
DC DC CONVERTER 3.3V 2.3W Product overview: TMR 3-4810WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-4810WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 2.3W Product overview: TMR 3-4810WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-4810WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336229-TMR 3-4810WI 132-TMR 3-4810WI
Product Name Power Supplies - Board Mount - DC DC Converters 3.3V 2.3W DC-DC Converter IC
Package Type Other; 8-SIP Module, 7 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1226020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details