TRACO Power North America, Inc. -12V 3W DC-DC Converter IC TMR 3-2422WIR

Description
DC DC CONVERTER +/-12V 3W Product overview: TMR 3-2422WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-2422WIR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 3W Product overview: TMR 3-2422WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-2422WIR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-12V 3W DC-DC Converter IC
132-TMR 3-2422WIR
-12V 3W DC-DC Converter IC 132-TMR 3-2422WIR
DC DC CONVERTER +/-12V 3W Product overview: TMR 3-2422WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-2422WIR can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 3W Product overview: TMR 3-2422WIR from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 3-2422WIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336244-TMR 3-2422WIR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336244-TMR 3-2422WIR
Power Supplies - Board Mount - DC DC Converters 1336244-TMR 3-2422WIR
Manufacturer: Traco Power Win Source Part Number: 1336244-TMR 3-2422WIR Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm) Applications: ITE (Commercial), Railway Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 82% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-1993 Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336244-TMR 3-2422WIR
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.38" W x 0.44" H (21.8mm x 9.6mm x 11.2mm)
Applications: ITE (Commercial), Railway
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 82%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 8-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1993
Base Product Number: TMR 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TMR 3-2422WIR 1336244-TMR 3-2422WIR
Product Name -12V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 8-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Low-Power Buck SOT-23 Step-Down DC-DC Converter IC - 739-LMR14006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Output Voltage 38.4 volts
Input Voltage 40 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details