TRACO Power North America, Inc. DC DC Converters TMR 3-1223

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2371-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2371-ND
DC DC Converters 1951-2371-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power - 24M8392 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power
24M8392
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power 24M8392
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Traco Power - 51R5496 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Traco Power
51R5496
Dc-Dc Conv, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Traco Power 51R5496
DC-DC CONV, ISO POL, 2 O/P, 3W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONV, ISO POL, 2 O/P, 3W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2371-ND 24M8392 51R5496
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power Dc-Dc Conv, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227598 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details