TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 3-1211E

Description
Manufacturer: Traco Power Win Source Part Number: 1336197-TMR 3-1211E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR3-1211E,TMR 3-1211E-ND Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336197-TMR 3-1211E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR3-1211E,TMR 3-1211E-ND Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336197-TMR 3-1211E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336197-TMR 3-1211E
Power Supplies - Board Mount - DC DC Converters 1336197-TMR 3-1211E
Manufacturer: Traco Power Win Source Part Number: 1336197-TMR 3-1211E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR3-1211E,TMR 3-1211E-ND Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336197-TMR 3-1211E
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR3-1211E,TMR 3-1211E-ND
Base Product Number: TMR 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336197-TMR 3-1211E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037ACSPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1227478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details