TRACO Power North America, Inc. DC DC Converters TMR 3-1210WI

Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3196-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3196-ND
DC DC Converters 1951-3196-ND
Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 700mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Traco Power - 51R5487 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Traco Power
51R5487
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Traco Power 51R5487
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 700mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:700mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3196-ND 51R5487
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 700Ma, 3.3V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.7000 amps 0.7000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1442-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details