TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 3-0513E

Description
Manufacturer: Traco Power Win Source Part Number: 1336171-TMR 3-0513E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 15V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 3-0513E-ND,TMR3-0513 E Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336171-TMR 3-0513E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 15V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 3-0513E-ND,TMR3-0513 E Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336171-TMR 3-0513E - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336171-TMR 3-0513E
Power Supplies - Board Mount - DC DC Converters 1336171-TMR 3-0513E
Manufacturer: Traco Power Win Source Part Number: 1336171-TMR 3-0513E Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 15V Efficiency: 79% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 3-0513E-ND,TMR3-0513 E Base Product Number: TMR 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336171-TMR 3-0513E
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 15V
Efficiency: 79%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR 3-0513E-ND,TMR3-0513E
Base Product Number: TMR 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336171-TMR 3-0513E
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details