TRACO Power North America, Inc. DC DC Converters TMR 2-4823WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-4823WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-4823WIN-ND
DC DC Converters TMR2-4823WIN-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power - 45Y2928 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power
45Y2928
Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power 45Y2928
DC-DC CONVERTER, 2 O/P, 2W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:21.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:21.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-4823WIN-ND 45Y2928
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX30-48WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 5.0 volts
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details