Manufacturer: Traco Power
Win Source Part Number: 1336166-TMR 2-4810WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 1.02" L x 0.37" W x 0.49" H (26.0mm x 9.3mm x 12.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 1.7 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 70%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 9-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-1781
Base Product Number: TMR 2
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336166-TMR 2-4810WI |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 9-SIP Module, 7 Leads |