TRACO Power North America, Inc. -12V 2W DC-DC Converter IC TMR 2-2422WI

Description
DC DC CONVERTER +/-12V 2W Product overview: TMR 2-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 2-2422WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 2W Product overview: TMR 2-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 2-2422WI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 2W DC-DC Converter IC - 132-TMR 2-2422WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 2W DC-DC Converter IC
132-TMR 2-2422WI
-12V 2W DC-DC Converter IC 132-TMR 2-2422WI
DC DC CONVERTER +/-12V 2W Product overview: TMR 2-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 2-2422WI can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 2W Product overview: TMR 2-2422WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 2-2422WI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336168-TMR 2-2422WI - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336168-TMR 2-2422WI
Power Supplies - Board Mount - DC DC Converters 1336168-TMR 2-2422WI
Manufacturer: Traco Power Win Source Part Number: 1336168-TMR 2-2422WI Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 1.02" L x 0.37" W x 0.49" H (26.0mm x 9.3mm x 12.5mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 85mA, 85mA Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 9-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1951-2354 Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336168-TMR 2-2422WI
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 1.02" L x 0.37" W x 0.49" H (26.0mm x 9.3mm x 12.5mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 85mA, 85mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 9-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-2354
Base Product Number: TMR 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TMR 2-2422WI 1336168-TMR 2-2422WI
Product Name -12V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; 9-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data