TRACO Power North America, Inc. DC DC Converters TMR 2-2412WIN

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2351-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2351-ND
DC DC Converters 1951-2351-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power - 45Y2917 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power
45Y2917
Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power 45Y2917
DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2351-ND 45Y2917
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details