TRACO Power North America, Inc. DC DC Converters TMR 2-2410WIN

Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2349-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2349-ND
DC DC Converters 1951-2349-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power - 47AC1877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power
47AC1877
Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power 47AC1877
DC-DC CONVERTER, 3.3V, 0.5A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power - 45Y2915 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power
45Y2915
Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power 45Y2915
DC-DC CONVERTER, 3.3V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2349-ND 47AC1877 45Y2915
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; No. Of Outputs Traco Power Dc-Dc Converter, 3.3V, 0.5A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 500A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-2015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers