DC DC CONVERTER 3.3V 1.7W Product overview: TMR 2-2410WI from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.7W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.7W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 2-2410WI can be used for catalog matching and distributor lookup.
Manufacturer: Traco Power
Win Source Part Number: 900449-TMR 2-2410WI
Series: TMR 2WI (2W)
Operating Temperature Range: -40°C ~ 85°C (With Derating)
Features: Isolated Module DC DC Converter Output 3.3V - - - 500mA 9V - 36V Input
Package: Tube
Package: 9-SIP Module, 7 Leads
Mounting: Through Hole
Family Name: TMR 2
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TMR 2-2410WI | 900449-TMR 2-2410WI |
| Product Name | 3.3V 1.7W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - TMR 2-2410WI |
| Package Type | Other; Tube | Other; 9-SIP Module, 7 Leads |