TRACO Power North America, Inc. DC DC Converters TMR 2-1223WIN

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-1223WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-1223WIN-ND
DC DC Converters TMR2-1223WIN-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power - 45Y2914 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power
45Y2914
Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power 45Y2914
DC-DC CONVERTER, 2 O/P, 2W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:21.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 2W, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V; Width:21.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-1223WIN-ND 45Y2914
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 2W, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Kinetix 5700 DC Bus Supply - 2198-P070 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers