Win Source Part Number: 1100287-TMR 2-1213WIN
Category: Power Supplies - Board Mount>DC DC Converters
Series: TMR 2WIN (2W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 134mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm)
Alternative Parts (Cross-Reference): AM2GH-1215SZ; PH02S2415A; IM2415SA; IM4815SA; IL4815S; PH02S4812A; PH02S2412ATMR 2-1213 WIN; TMR2-1213WIN;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: TMR 2-1213WIN-ND,TMR2-12
Base Product Number: TMR 2
DC DC CONVERTER 15V 2W Product overview: TMR 2-1213WIN from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 2-1213WIN can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1100287-TMR 2-1213WIN | 132-TMR 2-1213WIN |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 15V 2W DC-DC Converter IC |
| Package Type | Other; Tube | Other; Tube |