TRACO Power North America, Inc. DC DC Converters TMR 2-1213WIN

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-1213WIN-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-1213WIN-ND
DC DC Converters TMR2-1213WIN-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.134A, Sip; Power Supply Approvals Traco Power - 45Y2911 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.134A, Sip; Power Supply Approvals Traco Power
45Y2911
Dc-Dc Converter, 15V, 0.134A, Sip; Power Supply Approvals Traco Power 45Y2911
DC-DC CONVERTER, 15V, 0.134A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.134A, SIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:-; Width:9.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-1213WIN-ND 45Y2911
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.134A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1176605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details