TRACO Power North America, Inc. DC DC Converters TMR 2-1212E

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR2-1212E-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR2-1212E-ND
DC DC Converters TMR2-1212E-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power - 83R7253 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power
83R7253
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power 83R7253
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR2-1212E-ND 83R7253
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details