TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 2-1210WIN

Description
Manufacturer: Traco Power Win Source Part Number: 1336139-TMR 2-1210WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 75% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR2-1210WIN,TMR 2-1210WIN-ND Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336139-TMR 2-1210WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 75% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR2-1210WIN,TMR 2-1210WIN-ND Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336139-TMR 2-1210WIN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336139-TMR 2-1210WIN
Power Supplies - Board Mount - DC DC Converters 1336139-TMR 2-1210WIN
Manufacturer: Traco Power Win Source Part Number: 1336139-TMR 2-1210WIN Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.7 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 75% Temperature Range - Operating: -40°C ~ 90°C (With Derating) Case / Package: 8-SIP Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR2-1210WIN,TMR 2-1210WIN-ND Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336139-TMR 2-1210WIN
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.86" L x 0.37" W x 0.44" H (21.8mm x 9.3mm x 11.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 1.7 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 75%
Temperature Range - Operating: -40°C ~ 90°C (With Derating)
Case / Package: 8-SIP Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR2-1210WIN,TMR 2-1210WIN-ND
Base Product Number: TMR 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336139-TMR 2-1210WIN
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 8-SIP Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ARNXR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5.5 V, Two Single-Phase 6 A or One Dual-Phase 12 A, Synchronous Step-Down Switcher with Multipurpose GPIOs - ACT48240 - Qorvo
Specs
Package Type Other; 32 ball WLCSP
Output Voltage 0.5000 to 3.68 volts
Input Voltage 2.4 to 5.5 volts
View Details
3A Boost DC-DC Converter IC - 739-AAT2215IWP-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.75 volts
View Details
DC-DC Converters - 1228149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details