TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 2-0513WISM

Description
Manufacturer: Traco Power Win Source Part Number: 1336128-TMR 2-0513WISM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.75" L x 0.59" W x 0.34" H (19.0mm x 14.9mm x 8.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 12V Voltage - Output 1: 15V Efficiency: 83% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 14-SMD Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 2-0513WISM-ND,TMR2-0 513WISM Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336128-TMR 2-0513WISM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.75" L x 0.59" W x 0.34" H (19.0mm x 14.9mm x 8.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 12V Voltage - Output 1: 15V Efficiency: 83% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 14-SMD Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 2-0513WISM-ND,TMR2-0 513WISM Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336128-TMR 2-0513WISM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336128-TMR 2-0513WISM
Power Supplies - Board Mount - DC DC Converters 1336128-TMR 2-0513WISM
Manufacturer: Traco Power Win Source Part Number: 1336128-TMR 2-0513WISM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, SCP Size / Dimension: 0.75" L x 0.59" W x 0.34" H (19.0mm x 14.9mm x 8.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 12V Voltage - Output 1: 15V Efficiency: 83% Temperature Range - Operating: -40°C ~ 80°C (With Derating) Case / Package: 14-SMD Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR 2-0513WISM-ND,TMR2-0 513WISM Base Product Number: TMR 2 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336128-TMR 2-0513WISM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, SCP
Size / Dimension: 0.75" L x 0.59" W x 0.34" H (19.0mm x 14.9mm x 8.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 134mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 12V
Voltage - Output 1: 15V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 80°C (With Derating)
Case / Package: 14-SMD Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR 2-0513WISM-ND,TMR2-0513WISM
Base Product Number: TMR 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336128-TMR 2-0513WISM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 14-SMD Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details