TRACO Power North America, Inc. 5V 2W DC-DC Converter IC TMR 1211

Description
DC DC CONVERTER 5V 2W Product overview: TMR 1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 2W Product overview: TMR 1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 1211 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 2W DC-DC Converter IC - 132-TMR 1211 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 2W DC-DC Converter IC
132-TMR 1211
5V 2W DC-DC Converter IC 132-TMR 1211
DC DC CONVERTER 5V 2W Product overview: TMR 1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 1211 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 2W Product overview: TMR 1211 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 1211 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1002649-TMR 1211 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1002649-TMR 1211
Power Supplies - Board Mount - DC DC Converters 1002649-TMR 1211
Win Source Part Number: 1002649-TMR 1211 Category: Power Supplies - Board Mount>DC DC Converters Series: TMR 2 (2W) Type: Isolated Module Features: Remote On/Off, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 5V Efficiency: 81% Mounting Type: Through Hole Package / Case: 8-SIP Module, 7 Leads Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Traco Power Other Names: 1951-2728 Base Product Number: TMR 12

Win Source Part Number: 1002649-TMR 1211
Category: Power Supplies - Board Mount>DC DC Converters
Series: TMR 2 (2W)
Type: Isolated Module
Features: Remote On/Off, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 5V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 8-SIP Module, 7 Leads
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.86" L x 0.36" W x 0.44" H (21.8mm x 9.2mm x 11.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Traco Power
Other Names: 1951-2728
Base Product Number: TMR 12

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TMR 1211 1002649-TMR 1211
Product Name 5V 2W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data