TRACO Power North America, Inc. DC DC Converters TMR 1-4815

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3187-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3187-ND
DC DC Converters 1951-3187-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power - 45Y2903 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power
45Y2903
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power 45Y2903
DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3187-ND 45Y2903
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply XLS 240 W Power Supply - 1606-XLS240E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers