TRACO Power North America, Inc. DC DC Converters TMR 1-4813

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TMR1-4813-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TMR1-4813-ND
DC DC Converters TMR1-4813-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power - 45Y2901 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power
45Y2901
Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power 45Y2901
DC-DC CONVERTER, 15V, 0.067A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.067A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TMR1-4813-ND 45Y2901
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.067A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
15W Single & Dual DC-DC converters - PXB15-24S15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details