DC DC CONVERTER 12V 1W Product overview: TMR 1-4812 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 1-4812 can be used for catalog matching and distributor lookup.
Manufacturer: Traco Power
Win Source Part Number: 1336131-TMR 1-4812
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, SCP
Size / Dimension: 0.67" L x 0.30" W x 0.43" H (17.0mm x 7.6mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 78%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1951-3186,TMR1-4812,
Base Product Number: TMR 1
Approval Agency: CB, CSA
RoHS Status: ROHS3 Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-TMR 1-4812 | 1336131-TMR 1-4812 |
| Product Name | 12V 1W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube | Other; 6-SIP Module, 4 Leads |