TRACO Power North America, Inc. DC DC Converters TMR 1-2415

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2343-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2343-ND
DC DC Converters 1951-2343-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power - 45Y2892 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power
45Y2892
Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power 45Y2892
DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2343-ND 45Y2892
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data