TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TMR 1-1223SM

Description
Manufacturer: Traco Power Win Source Part Number: 1336119-TMR 1-1223SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.74" L x 0.54" W x 0.34" H (18.9mm x 13.7mm x 8.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 990 mW Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 82°C (With Derating) Case / Package: 14-SMD Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR1-1223SM,TMR 1-1223SM-ND Base Product Number: TMR 1 Approval Agency: CB, CSA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336119-TMR 1-1223SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.74" L x 0.54" W x 0.34" H (18.9mm x 13.7mm x 8.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 990 mW Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 82°C (With Derating) Case / Package: 14-SMD Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR1-1223SM,TMR 1-1223SM-ND Base Product Number: TMR 1 Approval Agency: CB, CSA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336119-TMR 1-1223SM - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336119-TMR 1-1223SM
Power Supplies - Board Mount - DC DC Converters 1336119-TMR 1-1223SM
Manufacturer: Traco Power Win Source Part Number: 1336119-TMR 1-1223SM Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: Remote On/Off, OCP, SCP Size / Dimension: 0.74" L x 0.54" W x 0.34" H (18.9mm x 13.7mm x 8.7mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Surface Mount Power (Watts): 990 mW Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Supplier Device Package: Module Temperature Range - Operating: -40°C ~ 82°C (With Derating) Case / Package: 14-SMD Module, 7 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TMR1-1223SM,TMR 1-1223SM-ND Base Product Number: TMR 1 Approval Agency: CB, CSA RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336119-TMR 1-1223SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.74" L x 0.54" W x 0.34" H (18.9mm x 13.7mm x 8.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 990 mW
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 82°C (With Derating)
Case / Package: 14-SMD Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR1-1223SM,TMR 1-1223SM-ND
Base Product Number: TMR 1
Approval Agency: CB, CSA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336119-TMR 1-1223SM
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 14-SMD Module, 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1244913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 9.9 volts
View Details
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers