TRACO Power North America, Inc. DC DC Converters TMR 1-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3185-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3185-ND
DC DC Converters 1951-3185-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Traco Power - 45Y2882 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Traco Power
45Y2882
Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Traco Power 45Y2882
DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:7.62mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power - 49X9910 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power
49X9910
Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power 49X9910
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3185-ND 45Y2882 49X9910
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W, Sip; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details