Isolated Module DC DC Converter 1 Output 24V 42mA 9V - 18V Input
DC-DC CONVERTER, 24V, 0.042A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2337-ND | 45Y2881 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.042A, Sip; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0420 amps | 0.0420 amps |
| DC Input Voltage | 9.0 to 18.0 volts |