Manufacturer: Traco Power
Win Source Part Number: 1336108-TMR 1-1213SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.74" L x 0.54" W x 0.34" H (18.9mm x 13.7mm x 8.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Efficiency: 82%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 82°C (With Derating)
Case / Package: 14-SMD Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR 1-1213SM-ND,TMR1-121
Base Product Number: TMR 1
Approval Agency: CB, CSA
RoHS Status: ROHS3 Compliant
DC DC CONVERTER 15V 1W Product overview: TMR 1-1213SM from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TMR 1-1213SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1336108-TMR 1-1213SM | 132-TMR 1-1213SM |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 15V 1W DC-DC Converter IC |
| Package Type | Other; 14-SMD Module, 7 Leads | Other; Tube |