TRACO Power North America, Inc. DC DC Converters TMR 1-1212

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2336-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2336-ND
DC DC Converters 1951-2336-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A, Sip; Power Supply Approvals Traco Power - 45Y2877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A, Sip; Power Supply Approvals Traco Power
45Y2877
Dc-Dc Converter, 12V, 0.083A, Sip; Power Supply Approvals Traco Power 45Y2877
DC-DC CONVERTER, 12V, 0.083A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A, SIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Width:7.62mm RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Traco Power - 49X9908 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Traco Power
49X9908
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Traco Power 49X9908
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2336-ND 45Y2877 49X9908
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.083A, Sip; Power Supply Approvals Traco Power Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CC3-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers