Manufacturer: Traco Power
Win Source Part Number: 1336112-TMR 1-0522SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: Remote On/Off, OCP, SCP
Size / Dimension: 0.74" L x 0.54" W x 0.34" H (18.9mm x 13.7mm x 8.7mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 79%
Supplier Device Package: Module
Temperature Range - Operating: -40°C ~ 82°C (With Derating)
Case / Package: 14-SMD Module, 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TMR 1-0522SM-ND,TMR1-052
Base Product Number: TMR 1
Approval Agency: CB, CSA
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336112-TMR 1-0522SM |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 14-SMD Module, 7 Leads |