TRACO Power North America, Inc. AC DC Converters TMPW 50-124

Description
Enclosed AC DC Converters 1 Output 24V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW50-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW50-124-ND
AC DC Converters 1951-TMPW50-124-ND
Enclosed AC DC Converters 1 Output 24V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 24V 2.083A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.083A; Power Supply Approvals Traco Power - 82AH5653 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.083A; Power Supply Approvals Traco Power
82AH5653
Power Supply, Ac-Dc, 24V, 2.083A; Power Supply Approvals Traco Power 82AH5653
POWER SUPPLY, AC-DC, 24V, 2.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.083A; Output Voltage - Output 2:-; Width:47mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.083A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.083A; Output Voltage - Output 2:-; Width:47mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPW50-124-ND 82AH5653
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 2.083A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.08 amps 2.08 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data