TRACO Power North America, Inc. AC DC Converters TMPW 50-112

Description
Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW50-112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW50-112-ND
AC DC Converters 1951-TMPW50-112-ND
Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.167A; Power Supply Approvals Traco Power - 82AH5649 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.167A; Power Supply Approvals Traco Power
82AH5649
Power Supply, Ac-Dc, 12V, 4.167A; Power Supply Approvals Traco Power 82AH5649
POWER SUPPLY, AC-DC, 12V, 4.167A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.167A; Output Voltage - Output 2:-; Width:47mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.167A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.167A; Output Voltage - Output 2:-; Width:47mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPW50-112-ND 82AH5649
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 4.167A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 4.17 amps 4.17 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details