TRACO Power North America, Inc. AC DC Converters TMPW 25-124

Description
Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW25-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW25-124-ND
AC DC Converters 1951-TMPW25-124-ND
Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.042A Rohs Compliant Traco Power - 85AH5598 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.042A Rohs Compliant Traco Power
85AH5598
Power Supply, Ac-Dc, 24V, 1.042A Rohs Compliant Traco Power 85AH5598
POWER SUPPLY, AC-DC, 24V, 1.042A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 1.042A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power - 82AH5639 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power
82AH5639
Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power 82AH5639
POWER SUPPLY, AC-DC, 24V, 1.042A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.042A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.042A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.042A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW25-124-ND 85AH5598 82AH5639
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.042A Rohs Compliant Traco Power Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.04 amps 1.04 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details