TRACO Power North America, Inc. AC DC Converters TMPW 25-124-J

Description
Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW25-124-J-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW25-124-J-ND
AC DC Converters 1951-TMPW25-124-J-ND
Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power - 82AH5640 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power
82AH5640
Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power 82AH5640
POWER SUPPLY, AC-DC, 24V, 1.042A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.042A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.042A; Power Supply Approvals:ITE & Household; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.042A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TMPW25-124-J-ND 82AH5640
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.042A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 90.0 to 305.0 volts
DC Input Voltage 100.0 to 250.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Bronze PS/2 500W ATX Power Supply (FSP) - PS8-500ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details