TRACO Power North America, Inc. AC DC Converters TMPW 25-115

Description
Enclosed AC DC Converters 1 Output 15V 1.666A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 1.666A 90 ~ 305 VAC, 100 ~ 250 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TMPW25-115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TMPW25-115-ND
AC DC Converters 1951-TMPW25-115-ND
Enclosed AC DC Converters 1 Output 15V 1.666A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Enclosed AC DC Converters 1 Output 15V 1.666A 90 ~ 305 VAC, 100 ~ 250 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 1.666A Rohs Compliant Traco Power - 85AH5596 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 1.666A Rohs Compliant Traco Power
85AH5596
Power Supply, Ac-Dc, 15V, 1.666A Rohs Compliant Traco Power 85AH5596
POWER SUPPLY, AC-DC, 15V, 1.666A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 15V, 1.666A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supply, Ac-Dc, 15V, 1.666A; Power Supply Approvals Traco Power - 82AH5637 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 1.666A; Power Supply Approvals Traco Power
82AH5637
Power Supply, Ac-Dc, 15V, 1.666A; Power Supply Approvals Traco Power 82AH5637
POWER SUPPLY, AC-DC, 15V, 1.666A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 1.666A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:15V; Output Current - Output 1:1.666A; Output Voltage - Output 2:-; Width:27.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TMPW25-115-ND 85AH5596 82AH5637
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 1.666A Rohs Compliant Traco Power Power Supply, Ac-Dc, 15V, 1.666A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.67 amps 1.67 amps
AC Input Voltage 90.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details